Weidmuller Terminal Blocks - Din Rail, Channel 1905120000

Description
CONN TERM BLK GROUND 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3628-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3628-ND
Terminal Blocks - Din Rail, Channel 281-3628-ND
CONN TERM BLK GROUND 10-30AWG

CONN TERM BLK GROUND 10-30AWG

Buy Now Datasheet
Standard Terminal Blocks - 664677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664677
Standard Terminal Blocks 664677
Weidmuller 1905120000

Weidmuller 1905120000

Supplier's Site
Standard Terminal Blocks - 664675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664675
Standard Terminal Blocks 664675
Weidmuller 1905120000

Weidmuller 1905120000

Supplier's Site
Terminal Block, Fuse, 4 Position, 26-10Awg; No. Of Positions Weidmuller - 21M2796 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 4 Position, 26-10Awg; No. Of Positions Weidmuller
21M2796
Terminal Block, Fuse, 4 Position, 26-10Awg; No. Of Positions Weidmuller 21M2796
TERMINAL BLOCK, FUSE, 4 POSITION, 26-10AWG; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 4 POSITION, 26-10AWG; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WPE 4/ZR - 1905120000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 4/ZR - 1905120000
Terminal block Weidmüller WPE 4/ZR - 1905120000
The green/yellow feed-through terminal block WPE 4/ZR-1905120000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 3 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4/ZR-1905120000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4/ZR-1905120000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 4/ZR-1905120000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 3 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4/ZR-1905120000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4/ZR-1905120000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3628-ND 664677 21M2796
Product Name Terminal Blocks - Din Rail, Channel Standard Terminal Blocks Terminal Block, Fuse, 4 Position, 26-10Awg; No. Of Positions Weidmuller Terminal block Weidmüller WPE 4/ZR - 1905120000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Dual level; Feed-through terminal block
North American 10 to 30 AWG 10 to 26 AWG 30 to 10 AWG 10 to 26 AWG
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CPMXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DIN Rail Terminal Blocks - 2787714 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers