Weidmuller Terminal Blocks - Din Rail, Channel 1247290000

Description
CONN TERM BLK DISCONN 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3606-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3606-ND
Terminal Blocks - Din Rail, Channel 281-3606-ND
CONN TERM BLK DISCONN 12-30AWG

CONN TERM BLK DISCONN 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2860029 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860029
DIN Rail Terminal Blocks 2860029
Weidmüller 1247290000

Weidmüller 1247290000

Supplier's Site
DIN Rail Terminal Blocks - 2860030 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860030
DIN Rail Terminal Blocks 2860030
Weidmüller 1247290000

Weidmüller 1247290000

Supplier's Site
Terminal block Weidmüller WDK 2.5/TR-DU - 1247290000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 2.5/TR-DU - 1247290000
Terminal block Weidmüller WDK 2.5/TR-DU - 1247290000
The beige test-disconnect terminal block WDK 2.5/TR-DU-1247290000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5/TR-DU-1247290000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WDK 2.5/TR-DU-1247290000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block WDK 2.5/TR-DU-1247290000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5/TR-DU-1247290000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WDK 2.5/TR-DU-1247290000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller - 44T5779 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
44T5779
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller 44T5779
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3606-ND 2860029 44T5779
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WDK 2.5/TR-DU - 1247290000 Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Dual level Dual level; Test-disconnect terminal
North American 12 to 30 AWG 12 to 30 AWG 30 to 12 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX093 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details