Automation24, Inc. Datasheets for Magnetoresistive Linear Position Sensors and Switches
Magnetoresistive linear position sensors and switches have a linear resistance output signal representing the distance an object is from a reference point.
Magnetoresistive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| The full-metal magnetic sensor MFT202 - MFK3060-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of... | |
| The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of... | |
| The full-metal magnetic sensor MGT203 - MGK3070-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP65/68/IP69K, the temperature range of... |