Weidmuller Terminal Blocks - Din Rail, Channel 1020280000

Description
CONN TERM BLK FEED THRU 8-26 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3590-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3590-ND
Terminal Blocks - Din Rail, Channel 281-3590-ND
CONN TERM BLK FEED THRU 8-26 AWG

CONN TERM BLK FEED THRU 8-26 AWG

Buy Now Datasheet
Terminal Block, Din, 2 Position, 22-8Awg, 6Mm2; No. Of Positions Weidmuller - 65T4988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2 Position, 22-8Awg, 6Mm2; No. Of Positions Weidmuller
65T4988
Terminal Block, Din, 2 Position, 22-8Awg, 6Mm2; No. Of Positions Weidmuller 65T4988
TERMINAL BLOCK, DIN, 2 POSITION, 22-8AWG, 6MM2; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2 POSITION, 22-8AWG, 6MM2; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WDU 6 BL - 1020280000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 6 BL - 1020280000
Terminal block Weidmüller WDU 6 BL - 1020280000
The beige feed-through terminal block WDU 6 BL-1020280000 from Weidmüller with wire cross section AWG 26 - 8 and width of 7.9 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 6 BL-1020280000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 6 BL-1020280000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 6 BL-1020280000 from Weidmüller with wire cross section AWG 26 - 8 and width of 7.9 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 6 BL-1020280000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 6 BL-1020280000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3590-ND 65T4988
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din, 2 Position, 22-8Awg, 6Mm2; No. Of Positions Weidmuller Terminal block Weidmüller WDU 6 BL - 1020280000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 8 to 26 AWG 22 to 8 AWG 8 to 26 AWG
International 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSMXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details