Weidmuller DIN Rail Terminal Blocks 1988130000

Description
Weidmüller 1988130000
Request a Quote Datasheet
Description
Weidmüller 1988130000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448790 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448790
DIN Rail Terminal Blocks 1448790
Weidmüller 1988130000

Weidmüller 1988130000

Supplier's Site
DIN Rail Terminal Blocks - 1448987 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448987
DIN Rail Terminal Blocks 1448987
Weidmüller 1988130000

Weidmüller 1988130000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1988130000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988130000-ND
Terminal Blocks - Din Rail, Channel 281-1988130000-ND
SUPPLY TERMINAL, PUSH IN, 6 MM,

SUPPLY TERMINAL, PUSH IN, 6 MM,

Buy Now Datasheet
Din Rail Terminal Block, 1Pos, 8Awg; No. Of Positions Weidmuller - 63AC4972 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 1Pos, 8Awg; No. Of Positions Weidmuller
63AC4972
Din Rail Terminal Block, 1Pos, 8Awg; No. Of Positions Weidmuller 63AC4972
DIN RAIL TERMINAL BLOCK, 1POS, 8AWG; No. of Positions:1Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 1POS, 8AWG; No. of Positions:1Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller AAP11 6 LO BL - 1988130000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP11 6 LO BL - 1988130000
Terminal block Weidmüller AAP11 6 LO BL - 1988130000
The beige distribution terminal block AAAP11 6 LO BL-1988130000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAAP11 6 LO BL-1988130000 in a small amount of space. The wiring terminal of the distribution terminal block AAAP11 6 LO BL-1988130000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAAP11 6 LO BL-1988130000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAAP11 6 LO BL-1988130000 in a small amount of space. The wiring terminal of the distribution terminal block AAAP11 6 LO BL-1988130000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448790 281-1988130000-ND 63AC4972
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 1Pos, 8Awg; No. Of Positions Weidmuller Terminal block Weidmüller AAP11 6 LO BL - 1988130000
Termination Options Push in Spring Clamp Push-in
Approvals RoHS Compliant cRUus
North American 8 AWG 8 to 22 AWG 22 to 8 AWG 8 to 22 AWG
Terminal Block Type Single Feed Through Voltage distribution
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-343-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers