CONN TERM BLK DISCONN 12-30AWG
The beige test-disconnect terminal block WTR 2.5- 1855610000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 2.5- 1855610000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 2.5- 1855610000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG, DIN RAIL; No. of Positions:2Positions
| RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 425257 | 281-2893-ND | 65T5053 | |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller WTR 2.5 - 1855610000 | Terminal Block, Din Rail, 2 Position, 30-12Awg, Din Rail; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp; Screw down | Screw Clamp | Screw Clamp; Screw terminals | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| North American | 12 AWG | 12 to 30 AWG | 12 to 30 AWG | 30 to 12 AWG |
| Terminal Block Type | Single Feed Through | Test-disconnect terminal | ||
| International | 0.50 to 4.00 mm2 |