Weidmuller WPE 2.5,WM,GN/YL R20, A+, V4 1010000000

Description
WPE 2.5,WM,GN/YL R20, A+, V4
Request a Quote Datasheet
Description
WPE 2.5,WM,GN/YL R20, A+, V4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WPE 2.5,WM,GN/YL R20, A+, V4 - 1010000000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WPE 2.5,WM,GN/YL R20, A+, V4
1010000000
WPE 2.5,WM,GN/YL R20, A+, V4 1010000000
WPE 2.5,WM,GN/YL R20, A+, V4

WPE 2.5,WM,GN/YL R20, A+, V4

Buy Now
Terminal Blocks - Din Rail, Channel - 281-1491-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1491-ND
Terminal Blocks - Din Rail, Channel 281-1491-ND
CONN TERM BLK GROUND 12-30AWG

CONN TERM BLK GROUND 12-30AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller - 32M7194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller
32M7194
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller 32M7194
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WPE 2.5 - 1010000000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 2.5 - 1010000000
Terminal block Weidmüller WPE 2.5 - 1010000000
The green/yellow feed-through terminal block WPE 2.5-1010000000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 2.5-1010000000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 2.5-1010000000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 2.5-1010000000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 2.5-1010000000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 2.5-1010000000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1010000000 281-1491-ND 32M7194
Product Name WPE 2.5,WM,GN/YL R20, A+, V4 Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller Terminal block Weidmüller WPE 2.5 - 1010000000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 30 AWG 26 to 12 AWG 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSGXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers