Weidmüller Interface GmbH & Co. KG DIN Rail Terminal Blocks 1989860000

Description
Weidmüller 1989860000
Request a Quote Datasheet
Description
Weidmüller 1989860000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448747 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448747
DIN Rail Terminal Blocks 1448747
Weidmüller 1989860000

Weidmüller 1989860000

Supplier's Site
DIN Rail Terminal Blocks - 1448988 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448988
DIN Rail Terminal Blocks 1448988
Weidmüller 1989860000

Weidmüller 1989860000

Supplier's Site
Terminal block Weidmüller ADT 2.5 4C - 1989860000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller ADT 2.5 4C - 1989860000
Terminal block Weidmüller ADT 2.5 4C - 1989860000
The beige test-disconnect terminal block ADT 2.5 4C-1989860000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on one level with a nominal current of 20 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 2.5 4C-1989860000 in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 2.5 4C-1989860000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block ADT 2.5 4C-1989860000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on one level with a nominal current of 20 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 2.5 4C-1989860000 in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 2.5 4C-1989860000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 03AC4877 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
03AC4877
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 03AC4877
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:400V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:400V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448747 03AC4877
Product Name DIN Rail Terminal Blocks Terminal block Weidmüller ADT 2.5 4C - 1989860000 Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push in Push-in
Approvals RoHS Compliant cRUus
North American 12 AWG 12 to 28 AWG 28 to 12 AWG
Operating Temperature -60 to 130 C (-76 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX0P3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details