Automation24, Inc. Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| The 3-pole M12 patch cable EVC043 from ifm, with straight M12 socket and straight M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 3-pole M12 patch cable EVC415 from ifm, with straight M12 socket and straight M8 plug, has a 2 m PUR cable. The coupling nuts are made from diecast zinc... | |
| The 3-pole M8 patch cable EVC265 from ifm with straight M8 socket and straight M8 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8 patch cable EVC266 from ifm with straight M8 socket and straight M8 plug has a 0.6 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8 patch cable EVC267 from ifm with straight M8 socket and straight M8 plug has a 1 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8 patch cable EVC268 from ifm with straight M8 socket and straight M8 plug has a 2 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8 patch cable EVC269 from ifm with straight M8 socket and straight M8 plug has a 5 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8 patch cable EVC277 from ifm with straight M8 socket and straight M8 plug has a 1 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8 patch cable EVC320 from ifm with straight M8 socket and straight M8 plug has a 3 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8-M12 patch cable EVC172 from ifm with straight M8 socket and straight M12 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8-M12 patch cable EVC215 from ifm with straight M8 socket and straight M12 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8-M12 patch cable EVC216 from ifm with straight M8 socket and straight M12 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8-M12 patch cable EVC218 from ifm with straight M8 socket and straight M12 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 3-pole M8-M12 patch cable EVC219 from ifm with straight M8 socket and straight M12 plug has a 0.3 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC010 from ifm, with straight M12 socket and straight M12 plug, has a 0.3 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC011 from ifm, with straight M12 socket and straight M12 plug, has a 0.6 m PUR cable. The M12 coupling nut, made from diecast zinc... | |
| The 4-pole M12 patch cable EVC012 from ifm, with straight M12 socket and straight M12 plug, has a 1 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC013 from ifm, with straight M12 socket and straight M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC014 from ifm, with straight M12 socket and straight M12 plug, has a 5 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC015 from ifm, with angled M12 socket and straight M12 plug, has a 0.3 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC016 from ifm, with angled M12 socket and straight M12 plug, has a 0.6 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC017 from ifm, with angled M12 socket and straight M12 plug, has a 1 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC018 from ifm, with angled M12 socket and straight M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC019 from ifm with angled M12 socket and straight M12 plug has a 5 m PUR cable. The M12 coupling nut from diecast zinc is... | |
| The 4-pole M12 patch cable EVC024 from ifm, with angled M12 socket and straight M12 plug, has a 5 m PUR cable. The LEDs are clearly visible even in bright... | |
| The 4-pole M12 patch cable EVC027 from ifm, with straight M12 socket and angled M12 plug, has a 1 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC028 from ifm, with straight M12 socket and angled M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc... | |
| The 4-pole M12 patch cable EVC029 from ifm, with straight M12 socket and angled M12 plug, has a 5 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC041 from ifm, with straight M12 socket and straight M12 plug, has a 0.6 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC042 from ifm, with straight M12 socket and straight M12 plug, has a 1 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC043 from ifm, with straight M12 socket and straight M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC044 from ifm, with straight M12 socket and straight M12 plug, has a 5 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC045 from ifm, with straight M12 socket and straight M12 plug, has a 10 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC046 from ifm, with angled M12 socket and straight M12 plug, has a 0.3 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC048 from ifm, with angled M12 socket and straight M12 plug, has a 1 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC049 from ifm, with angled M12 socket and straight M12 plug, has a 2 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M12 patch cable EVC050 from ifm with angled M12 socket and straight M12 plug has a 5 m PUR cable. The M12 coupling nut from diecast zinc is... | |
| The 4-pole M12 patch cable EVC051 from ifm with angled M12 socket and straight M12 plug has a 10 m PUR cable. The M12 coupling nut from diecast zinc is... | |
| The 4-pole M12 patch cable EVC108 from ifm, with straight M12 socket and straight M12 plug, has a 10 m PUR cable. The M12 coupling nut, made from diecast zinc,... | |
| The 4-pole M8 patch cable EVC314 from ifm with straight M8 socket and straight M8 plug has a 5 m PUR cable. The M8 coupling nut, made from diecast zinc,... | |
| The M12 patch cable E12432 from ifm electronic with straight M12 female 8-pole to straight M12 male 4-pole has a 0.3 m PUR cable. The connection cable is used in... |