Weidmuller Terminal Blocks - Din Rail, Channel 1717740000

Description
CONN TERM BLK GROUND 2-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3609-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3609-ND
Terminal Blocks - Din Rail, Channel 281-3609-ND
CONN TERM BLK GROUND 2-12 AWG

CONN TERM BLK GROUND 2-12 AWG

Buy Now Datasheet
Pe Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller - 61K7149 - Newark, An Avnet Company
Chicago, IL, United States
Pe Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller
61K7149
Pe Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller 61K7149
PE TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:4.2kA; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

PE TERMINAL BLOCK, DIN RAIL, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:4.2kA; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WPE 35N - 1717740000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 35N - 1717740000
Terminal block Weidmüller WPE 35N - 1717740000
The green/yellow feed-through terminal block WPE 35N-1717740000 from Weidmüller with wire cross section AWG 12 - 2 and width of 16 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 35N-1717740000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 35N-1717740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 35N-1717740000 from Weidmüller with wire cross section AWG 12 - 2 and width of 16 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 35N-1717740000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 35N-1717740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3609-ND 61K7149
Product Name Terminal Blocks - Din Rail, Channel Pe Terminal Block, Din Rail, 2Pos, 2Awg; No. Of Positions Weidmuller Terminal block Weidmüller WPE 35N - 1717740000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 2 to 12 AWG 12 to 2 AWG 2 to 12 AWG
International 2.50 to 50.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CSMXX0A1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers