FEED-THROUGH TERMINAL BLOCK, PUS
The beige feed-through terminal block A4C 1.5-1552690000from Weidmüller with wire cross section AWG 28 - 12 and width of 3.5 mm has 4 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 1.5-1552690000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 1.5-1552690000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | Automation24, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1552690000-ND | |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller A4C 1.5 - 1552690000 |
| Termination Options | Push In | Push-in |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block |
| North American | 14 to 26 AWG | 14 to 26 AWG |
| International | 0.50 to 1.50 mm2 | |
| Voltage Rating | 600 volts | 500 volts |