Weidmuller DIN Rail Terminal Blocks 2434340000

Description
Weidmüller 2434340000
Request a Quote Datasheet
Description
Weidmüller 2434340000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860095 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860095
DIN Rail Terminal Blocks 2860095
Weidmüller 2434340000

Weidmüller 2434340000

Supplier's Site
DIN Rail Terminal Blocks - 2860094 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860094
DIN Rail Terminal Blocks 2860094
Weidmüller 2434340000

Weidmüller 2434340000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-2434340000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2434340000-ND
Terminal Blocks - Din Rail, Channel 281-2434340000-ND
MOTOR-CONNECTION TERMINAL, PUSH

MOTOR-CONNECTION TERMINAL, PUSH

Buy Now Datasheet
Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller - 63AC5346 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller
63AC5346
Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller 63AC5346
DIN RAIL TERMINAL BLOCK, 7POS, 12AWG; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:690V; No. of Levels:3 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 7POS, 12AWG; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:690V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller AMC 2.5 - 2434340000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AMC 2.5 - 2434340000
Terminal block Weidmüller AMC 2.5 - 2434340000
The beige feed-through terminal block AMC 2.5-2434340000from Weidmüller is ideal for motor wiring, with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on 3 levels plus a ground field connection with a nominal current of 21 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AMC 2.5-2434340000 a small amount of space. The wiring terminal of the feed-through terminal block AMC 2.5-2434340000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block AMC 2.5-2434340000from Weidmüller is ideal for motor wiring, with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on 3 levels plus a ground field connection with a nominal current of 21 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AMC 2.5-2434340000 a small amount of space. The wiring terminal of the feed-through terminal block AMC 2.5-2434340000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860095 281-2434340000-ND 63AC5346
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller AMC 2.5 - 2434340000
Termination Options Push In Push-in
North American 12 to 28 AWG 28 to 12 AWG 12 to 26 AWG
International 0.50 to 2.50 mm2
Voltage Rating 300 volts 690 volts 690 volts
Current Rating 22 amps 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.12 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers