Weidmuller Terminal Blocks - Din Rail, Channel 1010300000

Description
CONN TERM BLK GROUND 6-16 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 6-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1494-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1494-ND
Terminal Blocks - Din Rail, Channel 281-1494-ND
CONN TERM BLK GROUND 6-16 AWG

CONN TERM BLK GROUND 6-16 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 16-8Awg, Wpe 10; No. Of Positions Weidmuller - 42M2807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 16-8Awg, Wpe 10; No. Of Positions Weidmuller
42M2807
Terminal Block, Din Rail, 2 Position, 16-8Awg, Wpe 10; No. Of Positions Weidmuller 42M2807
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 16-8AWG, WPE 10; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 16-8AWG, WPE 10; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WPE 10 - 1010300000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 10 - 1010300000
Terminal block Weidmüller WPE 10 - 1010300000
The green/yellow feed-through terminal block WPE 10-1010300000 from Weidmüller with wire cross section AWG 16 - 6 and width of 9.9 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 10-1010300000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 10-1010300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 10-1010300000 from Weidmüller with wire cross section AWG 16 - 6 and width of 9.9 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 10-1010300000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 10-1010300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1494-ND 42M2807
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 16-8Awg, Wpe 10; No. Of Positions Weidmuller Terminal block Weidmüller WPE 10 - 1010300000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 6 to 16 AWG 16 to 6 AWG 6 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB High-Power Terminal Blocks - OULP-947-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details
Fuse terminal block - 2002-1981/1000-414 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers