Weidmuller DIN Rail Terminal Blocks 1988170000

Description
Weidmüller 1988170000
Request a Quote Datasheet
Description
Weidmüller 1988170000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448793 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448793
DIN Rail Terminal Blocks 1448793
Weidmüller 1988170000

Weidmüller 1988170000

Supplier's Site
DIN Rail Terminal Blocks - 1448969 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448969
DIN Rail Terminal Blocks 1448969
Weidmüller 1988170000

Weidmüller 1988170000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1988170000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988170000-ND
Terminal Blocks - Din Rail, Channel 281-1988170000-ND
POTENTIAL DISTRIBUTOR TERMINAL,

POTENTIAL DISTRIBUTOR TERMINAL,

Buy Now Datasheet
Terminal Block, Din Rail, 6Pos, 14Awg; No. Of Positions Weidmuller - 03AC4860 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 14Awg; No. Of Positions Weidmuller
03AC4860
Terminal Block, Din Rail, 6Pos, 14Awg; No. Of Positions Weidmuller 03AC4860
TERMINAL BLOCK, DIN RAIL, 6POS, 14AWG; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 14AWG; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site
Terminal block Weidmüller AAP11 1.5 LI BL - 1988170000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP11 1.5 LI BL - 1988170000
Terminal block Weidmüller AAP11 1.5 LI BL - 1988170000
The beige distribution terminal block AAP11 1.5 LI BL-1988170000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 1 connection on one level 6 connection points with a nominal current of 17.5 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP11 1.5 LI BL-1988170000 in a small amount of space. The wiring terminal of the distribution terminal block AAP11 1.5 LI BL-1988170000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP11 1.5 LI BL-1988170000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 1 connection on one level 6 connection points with a nominal current of 17.5 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP11 1.5 LI BL-1988170000 in a small amount of space. The wiring terminal of the distribution terminal block AAP11 1.5 LI BL-1988170000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448793 281-1988170000-ND 03AC4860
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 6Pos, 14Awg; No. Of Positions Weidmuller Terminal block Weidmüller AAP11 1.5 LI BL - 1988170000
Termination Options Push in Push In Push-in
Approvals RoHS Compliant cRUus
North American 14 AWG 14 to 26 AWG 26 to 14 AWG 14 to 26 AWG
Terminal Block Type Single Feed Through Modular distribution terminals
International 0.50 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers