Weidmuller DIN Rail Terminal Blocks 1042600000

Description
Weidmüller 1042600000
Request a Quote Datasheet
Description
Weidmüller 1042600000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263120 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263120
DIN Rail Terminal Blocks 8263120
Weidmüller 1042600000

Weidmüller 1042600000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3587-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3587-ND
Terminal Blocks - Din Rail, Channel 281-3587-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 4N - 1042600000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 4N - 1042600000
Terminal block Weidmüller WDU 4N - 1042600000
The beige feed-through terminal block WDU 4N-1042600000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4N-1042600000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4N-1042600000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 4N-1042600000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4N-1042600000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4N-1042600000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263120 281-3587-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 4N - 1042600000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 10 AWG 10 to 26 AWG 10 to 26 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
PCB Terminal Blocks with Wire Guard - MSGXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details