Weidmüller Interface GmbH & Co. KG Terminal block Weidmüller AAP21 4 DT - 2428980000 2428980000

Description
The beige feed-through terminal block AAP21 4 DT-2428980000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 1 connection on one level with a nominal current of 20 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 DT-2428980000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 DT-2428980000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
Datasheet
Description
The beige feed-through terminal block AAP21 4 DT-2428980000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 1 connection on one level with a nominal current of 20 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 DT-2428980000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 DT-2428980000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal block Weidmüller AAP21 4 DT - 2428980000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP21 4 DT - 2428980000
Terminal block Weidmüller AAP21 4 DT - 2428980000
The beige feed-through terminal block AAP21 4 DT-2428980000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 1 connection on one level with a nominal current of 20 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 DT-2428980000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 DT-2428980000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block AAP21 4 DT-2428980000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 1 connection on one level with a nominal current of 20 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 DT-2428980000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 DT-2428980000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Terminal Blocks
Product Name Terminal block Weidmüller AAP21 4 DT - 2428980000
Termination Options Push-in
Approvals cRUus
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Voltage distribution
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-1537-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details