Weidmuller Terminal Blocks - Din Rail, Channel 1988230000

Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet
Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1988230000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988230000-ND
Terminal Blocks - Din Rail, Channel 281-1988230000-ND
POTENTIAL DISTRIBUTOR TERMINAL,

POTENTIAL DISTRIBUTOR TERMINAL,

Buy Now Datasheet
Terminal block Weidmüller AAP14 2.5 LI-LI - 1988230000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP14 2.5 LI-LI - 1988230000
Terminal block Weidmüller AAP14 2.5 LI-LI - 1988230000
The beige distribution terminal block AAP14 2.5 LI-LI - 1988230000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 1 level 2 connection points with a nominal current of 24 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP14 2.5 LI-LI - 1988230000 in a small amount of space. The wiring terminal of the distribution terminal block AAP14 2.5 LI-LI - 1988230000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP14 2.5 LI-LI - 1988230000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 1 level 2 connection points with a nominal current of 24 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP14 2.5 LI-LI - 1988230000 in a small amount of space. The wiring terminal of the distribution terminal block AAP14 2.5 LI-LI - 1988230000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1988230000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AAP14 2.5 LI-LI - 1988230000
Termination Options Push In Push-in
Terminal Block Type Single Feed Through Modular distribution terminals
North American 12 to 28 AWG 12 to 26 AWG
International 0.50 to 2.50 mm2
Voltage Rating 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - DGWG84R8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3228 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details