Weidmuller Terminal Blocks - Din Rail, Channel 1989890000

Description
PE TERMINAL, PUSH IN, 2.5 MM, 80
Request a Quote Datasheet
Description
PE TERMINAL, PUSH IN, 2.5 MM, 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1989890000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1989890000-ND
Terminal Blocks - Din Rail, Channel 281-1989890000-ND
PE TERMINAL, PUSH IN, 2.5 MM, 80

PE TERMINAL, PUSH IN, 2.5 MM, 80

Buy Now Datasheet
Terminal block Weidmüller A2C 2.5 PE /DT/FS - 1989890000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2C 2.5 PE /DT/FS - 1989890000
Terminal block Weidmüller A2C 2.5 PE /DT/FS - 1989890000
The Green/yellow feed-through terminal block A2C 2.5 PE /DT/FS-1989890000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 PE /DT/FS-1989890000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 PE /DT/FS-1989890000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A2C 2.5 PE /DT/FS-1989890000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 PE /DT/FS-1989890000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 PE /DT/FS-1989890000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1989890000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A2C 2.5 PE /DT/FS - 1989890000
Termination Options Push In Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 28 AWG 12 to 26 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
1.5 square mm Standard Terminal Block - 1492-J2Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
Barrier Strips - 1-1546821-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details