Automation24, Inc. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| The AK1/AP-1A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AK1/AP-1H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AK1/AP-2A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AK1/AP-2H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AK1/AP-3A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AK1/AP-3H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AK1/AP-4A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AK1/AP-4H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO... | |
| The AM1/AP-2A inductive sensor from M.D. Micro Detectors with a construction size of M12 x 1 operates with a supply voltage of 10–30 V DC. A PNP-switching normally open contact... | |
| The capacitive sensor C18P/BP-1A from M.D. Micro Detectors with an M18 x 1 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C18P/BP-1E from M.D. Micro Detectors with an M18 x 1 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C18P/BP-2A from M.D. Micro Detectors with an M18 x 1 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/00-1E from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC can be programmed as normally open or... | |
| The capacitive sensor C30P/00-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-1A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-1E from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor C30P/BP-2E from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 10-40 V DC can be programmed as normally open or... | |
| The capacitive sensor CQ55/BP-3A from M.D. Micro Detectors with a 55 x 35 x 15 mm plastic housing and an operating voltage of 10-40 V DC can be programmed as... | |
| The capacitive sensor CQ55/BP-3E from M.D. Micro Detectors with a 55 x 35 x 15 mm plastic housing and an operating voltage of 10-40 V DC can be programmed as... | |
| The crm+130/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 200-1300 mm. The... | |
| The crm+25/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 320 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 30-250 mm. The... | |
| The crm+340/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 350-3400 mm. The... | |
| The crm+35/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 360 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 85-350 mm. The... | |
| The crm+600/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 600-6000 mm. The... | |
| The lcs+340/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range... | |
| The lcs+340/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm. By... | |
| The lcs+600/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range... | |
| The lcs+600/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. By using... | |
| The mic+130/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating... | |
| The mic+130/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating... | |
| The mic+130/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 200-1,300 mm. | |
| The mic+25/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating... | |
| The mic+25/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating... | |
| The mic+25/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analogue output of 4-20 mA/0-10 V, has an operating range of 30-250 mm. | |
| The mic+340/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating... | |
| The mic+340/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating... | |
| The mic+340/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm. | |
| The mic+35/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and a PNP switching output that is programmable as NC or NO, has an operating... | |
| The mic+35/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and a PNP switching output that is programmable as NC or NO, has an operating... | |
| The mic+35/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 65-350 mm. | |
| The mic+600/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating... | |
| The mic+600/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating... | |
| The mic+600/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. | |
| The pico+100/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating... | |
| The pico+100/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO... | |
| The pico+100/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. Rising/falling... | |
| The pico+100/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO... | |
| The pico+100/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating... | |
| The pico+100/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analogue output of 0-10 V, has an operating range of 120-1,000 mm. Rising/falling... | |
| The pico+15/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-250 mm. Rising/falling... | |
| The pico+15/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V has an operating range of 25-250 mm. Rising/falling... | |
| The pico+15/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO has an operating... | |
| The pico+15/WK/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-150 mm. Rising/falling... | |
| The pico+15/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V, has an operating range of 25-150 mm. Rising/falling... | |
| The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO... | |
| The pico+25/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling... | |
| The pico+25/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO... | |
| The pico+25/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling... | |
| The pico+35/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 4-20 mA, has an operating range of 65-350 mm. NCC/NCO... | |
| The pico+35/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling... | |
| The pico+35/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 4-20 mA, has an operating range of 65-350 mm. NCC/NCO... | |
| The pico+35/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling... | |
| The zws-15/CD/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP switching output that is programmable as NC or NO, has an operating range... | |
| The zws-15/CI/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz, has an operating range of 20-150 mm. By means of the simple teach-in setting of the... | |
| The zws-15/CU/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz, has an operating range of 20-150 mm. By means of the simple teach-in setting of the... | |
| The zws-24/CD/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 500 kHz and a PNP switching output that is programmable as NC or NO, has an operating range... | |
| The zws-24/CI/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 500 kHz, has an operating range of 50-240 mm. By means of the simple teach-in setting of the... | |
| The zws-24/CU/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 500 kHz, has an operating range of 50-240 mm. By means of the simple teach-in setting of the... |