Weidmuller Terminal Blocks - Din Rail, Channel 1521850000

Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3265-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3265-ND
Terminal Blocks - Din Rail, Channel 281-3265-ND
FEED-THROUGH TERMINAL, PUSH IN,

FEED-THROUGH TERMINAL, PUSH IN,

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448724 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448724
DIN Rail Terminal Blocks 1448724
Weidmüller 1521850000

Weidmüller 1521850000

Supplier's Site
Terminal block Weidmüller A2C 2.5 - 1521850000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2C 2.5 - 1521850000
Terminal block Weidmüller A2C 2.5 - 1521850000
The beige feed-through terminal block A2C 2.5-1521850000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5-1521850000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5-1521850000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A2C 2.5-1521850000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5-1521850000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5-1521850000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 47AC3943 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
47AC3943
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 47AC3943
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 03AC4818 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
03AC4818
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 03AC4818
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3265-ND 1448724 47AC3943
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller A2C 2.5 - 1521850000 Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In Push in Push-in
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 28 AWG 12 AWG 12 to 28 AWG 28 to 12 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSGXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-6402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers