Automation24, Inc. Datasheets for Data Loggers and Data Recorders

Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more

Product Name Notes
Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides...
Fieldlogger 8812120004 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. An exclusive color HMI can...
Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides...
HMI 8812190900 from NOVUS automation is a plug in module that provides a keypad and color TFT QVGA display. The 8812190900 HMI Plugs into the Novus field logger for visual...
LogBox Connect 8813005500 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs. Data can be accessed anywhere at...
The EasyLog EL-IOT-1 Wifi Cloud Temperature Data Logger from Lascar is simple to configure and can be positioned anywhere within the range of yoru Wi-Fi network. The data logger measures...
The EasyLog EL-SIE-1 USB Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration...
The EasyLog EL-SIE-1+ USB high accuracy Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values.
The EasyLog EL-SIE-2 USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and...
The EasyLog EL-SIE-2+ USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and...
The EasyLog EL-USB-1 USB temperature data logger from Lascar measures temperatures from -35 to 80°C, and stores more than 16,000 measurement values. The configuration and downloading of measurement data takes...
The EasyLog EL-USB-1-PRO industrial USB temperature data logger from Lascar measures temperatures from -40 to 125°C, and stores more than 32,000 measurement values. The configuration and downloading of measurement data...
The EasyLog EL-USB-3 USB voltage data logger from Lascar measures voltages from 0 to 30 V DC, and stores more than 32,000 measurement values. The configuration and downloading of measurement...
The EasyLog EL-USB-4 USB current loop data logger from Lascar measures current loops from 4 to 20 mA, and stores more than 32,000 measurement values. The configuration and downloading of...
The EasyLog EL-USB-CO USB carbon monoxide data logger from Lascar measures CO concentration for 3 to 1,000 ppm, and stores more than 32,000 measured values. The configuration and downloading of...
The EasyLog EL-USB-CO300 USB carbon monoxide data logger from Lascar measures CO concentrations for 3 to 300 ppm, and stores more than 32,000 measured values. The configuration and downloading of...