Weidmuller Terminal Blocks - Din Rail, Channel 1988250000

Description
SUPPLY TERMINAL, PUSH IN, 10 MM,
Request a Quote Datasheet
Description
SUPPLY TERMINAL, PUSH IN, 10 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1988250000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988250000-ND
Terminal Blocks - Din Rail, Channel 281-1988250000-ND
SUPPLY TERMINAL, PUSH IN, 10 MM,

SUPPLY TERMINAL, PUSH IN, 10 MM,

Buy Now Datasheet
Terminal block Weidmüller AAP14 10 LO-LO - 1988250000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP14 10 LO-LO - 1988250000
Terminal block Weidmüller AAP14 10 LO-LO - 1988250000
The beige distribution terminal block AAP14 10 LO-LO-1988250000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 2 connections on one level with a nominal current of 57 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP14 10 LO-LO-1988250000 in a small amount of space. The wiring terminal of the distribution terminal block AAP14 10 LO-LO-1988250000 enables the connection of

The beige distribution terminal block AAP14 10 LO-LO-1988250000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 2 connections on one level with a nominal current of 57 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP14 10 LO-LO-1988250000 in a small amount of space. The wiring terminal of the distribution terminal block AAP14 10 LO-LO-1988250000 enables the connection of

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1988250000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AAP14 10 LO-LO - 1988250000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Voltage distribution
North American 6 to 20 AWG 6 to 20 AWG
International 0.50 to 10.00 mm2
Voltage Rating 300 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.002/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers