Weidmuller Terminal Blocks - Din Rail, Channel 1547650000

Description
MULTI-TIER MODULAR TERMINAL, PUS
Request a Quote Datasheet
Description
MULTI-TIER MODULAR TERMINAL, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1547650000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1547650000-ND
Terminal Blocks - Din Rail, Channel 281-1547650000-ND
MULTI-TIER MODULAR TERMINAL, PUS

MULTI-TIER MODULAR TERMINAL, PUS

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448951 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448951
DIN Rail Terminal Blocks 1448951
Weidmüller 1547650000

Weidmüller 1547650000

Supplier's Site
Terminal block Weidmüller A2T 2.5 VL - 1547650000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2T 2.5 VL - 1547650000
Terminal block Weidmüller A2T 2.5 VL - 1547650000
The beige feed-through terminal block A2T 2.5 VL-1547650000 from Weidmüller with wire cross section AWG 22 - 8 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2T 2.5 VL-1547650000 in a small amount of space. The wiring terminal of the feed-through terminal block A2T 2.5 VL-1547650000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A2T 2.5 VL-1547650000 from Weidmüller with wire cross section AWG 22 - 8 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2T 2.5 VL-1547650000 in a small amount of space. The wiring terminal of the feed-through terminal block A2T 2.5 VL-1547650000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1547650000-ND 1448951
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller A2T 2.5 VL - 1547650000
Termination Options Push In Push in Push-in
Terminal Block Type Dual Level Bridged Single Feed Through; Dual level; Feed-through terminal block
North American 12 to 28 AWG 12 AWG 12 to 28 AWG
International 0.50 to 2.50 mm2
Voltage Rating 600 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.904 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details