Automation24, Inc. Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| Siemens SIRIUS ACT 3SU14001AA101BA0 contact module provides 1 normally open contact element, and secure screw terminals. Front mounting for 22mm SIRIUS ACT switches. Used in conjunction with the 3SU1 series... | |
| Siemens SIRIUS ACT 3SU14001AA101CA0 contact module provides 1 normally closed contact element, and secure screw terminals. Front mounting for 22mm SIRIUS ACT switches. Used in conjunction with the 3SU1 series... | |
| Siemens SIRIUS ACT 3SU14001AA101FA0 contact module provides 1 normally open+1 normally closed contact element, with screw terminals. Front mounting for 22mm SIRIUS ACT switches. Used in conjunction with the 3SU1... | |
| Siemens SIRIUS ACT 3SU14002AA101BA0 contact module provides 1 normally open contact element with screw terminals. Front mounting for 22mm SIRIUS ACT switches. Used in conjunction with the 3SU1 series of... | |
| Siemens SIRIUS ACT 3SU14002AA101CA0 contact module provides 1 normally closed contact element, and secure screw terminals. Base mounting for 22mm SIRIUS ACT switches. Used in conjunction with the 3SU1 series... | |
| The compact main contactor 3RT20181AK610UA0 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181AK610UA0 from Siemens uses a control... | |
| The compact main contactor 3RT20271AK60 from Siemens is offered for the performance range up to 20 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261BB40 from Siemens uses a control... | |
| The compact main contactor 3RT20271AK600UA0 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271AK600UA0 from Siemens uses a control... | |
| The compact power contactor 3RT2015-1BB41 from Siemens is offered for performance ranging up to 3 HP at AC-3/480 V. The SIRIUS power contactor 3RT2015-1BB41 from Siemens uses a control supply... | |
| The compact power contactor 3RT2015-1BB42 from Siemens is offered for performance ranging up to 3 HP at AC-3/480 V. The SIRIUS power contactor 3RT2015-1BB42 from Siemens uses a control supply... | |
| The compact power contactor 3RT20151AK61 from Siemens is offered for the performance range up to 3 HPat AC-3/480 V. The SIRIUS power contactor 3RT20151AK61 from Siemens uses a control supply... | |
| The compact power contactor 3RT2016-1BB41 from Siemens offers performance ranging up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT2016-1BB41 from Siemens uses a control supply voltage of... | |
| The compact power contactor 3RT20161AB01 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20161AB01 from Siemens uses a control... | |
| The compact power contactor 3RT20161AK61 from Siemens is offered for the performance range up to 4 kW at AC-3/400 V. The SIRIUS power contactor 3RT20161AK61 from Siemens uses a control... | |
| The compact power contactor 3RT20171AK61 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171AK61 from Siemens uses a control... | |
| The compact power contactor 3RT20171BB41 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171BB41 from Siemens uses a control... | |
| The compact power contactor 3RT20181BB41 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181BB41 from Siemens uses a control... | |
| The compact power contactor 3RT20261AK60 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261AK60 from Siemens uses a control... | |
| The compact power contactor 3RT20261BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261BB40 from Siemens uses a control... | |
| The compact power contactor 3RT20271BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271BB40 from Siemens uses a control... | |
| The compact power contactor 3RT2028-1BB40 from Siemens is offered for the performance range up to 25 HP at AC-3/480 V. The SIRIUS power contactor 3RT2028-1BB40 from Siemens uses a control... | |
| The compact Siemens solidstate contactor 3RF3416-1BB04 is offered for the performance range up to 7.5 kW at AC-3/400 V. The solid state contactor 3RF3416-1BB04 uses a control supply voltage of... | |
| The compact solid state contactor 3RF20201AA04 from Siemens has a max. switching capacity of 20 A at AC-51/400 V. The solid state contactor 3RF20201AA04 operates with a control voltage of... | |
| The compact solid state reversing contactor 3RF3403-1BD04 from Siemens can be used as reversing contactor for the performance range up to 1.5 kW at AC-3/400 V. The solid state reversing... | |
| The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS... | |
| The main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-K7-S-E - 1345000500 from LS... | |
| The main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-BD-S-E - 1346100300 from LS... | |
| The main contactor MC18B-30-11-K7-S-E - 1346000500 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-K7-S-E - 1346000500 from LS... | |
| The main contactor MC22B-30-11-BD-S-E - 1347100300 from LS ELECTRIC is offered for load switching up to 15 HP at AC-3/480 V. The Metasol main contactor MC22B-30-11-BD-S-E - 1347100300 from LS... | |
| The main contactor MC22B-30-11-K7-S-E - 1347000500 from LS ELECTRIC is offered for load switching up to 15 HP at AC-3/480 V. The Metasol main contactor MC22B-30-11-K7-S-E - 1347000500 from LS... | |
| The main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-BD-S-E - 1336017700 from LS... | |
| The main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-K7-S-E - 1336012900 from LS... | |
| The main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-BD-S-E - 1337017700 from LS... | |
| The main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-K7-S-E - 1337012900 from LS... | |
| The main contactor MC9B-30-11-BD-S-E - 1344100300 from LS ELECTRIC is offered for load switching up to 5 HP at AC-3/480 V. The Metasol main contactor MC9B-30-11-BD-S-E - 1344100300 from LS... | |
| The main contactor MC9B-30-11-K7-S-E - 1344000500 from LS ELECTRIC is offered for load switching up to 5 HP at AC-3/480 V. The Metasol main contactor MC9B-30-11-K7-S-E - 1344000500 from LS... | |
| The SIRIUS contact 3RH2122-1AK60 from Siemens with its 2 NO and 2 NC contacts and a control voltage of 120 V AC is the ideal contact element for your control... | |
| The SIRIUS contact 3RH21311AK60 from Siemens with its 3 NO and 1 NC contacts and control voltage of 120 V AC is the ideal contact element for your control system. | |
| The SIRIUS contact 3RH21401AK60 from Siemens with 4 NO contacts and a control voltage of 120 V AC 60Hz is the ideal contact element for your control system. Thanks to... | |
| The SIRIUS contact 3RH22441AK60 from Siemens with 4 NO and 4 NC contacts and a control voltage of 120 V AC is the ideal contact element for your control system. | |
| The SIRIUS contact 3RH22621BB40 from Siemens with 4 NO + 2 NO/2 NC aux contacts and a control voltage of 24 V DC is the ideal contact element for your... | |
| The SIRIUS contactor 3RH21221BB40 from Siemens with its 2 NO and 2 NC contacts and a control voltage of 24 V DC is the ideal contact element for your controller. | |
| The SIRIUS contactor 3RH21311BB40 from Siemens with its 3 NO contacts and 1 NC contact and a control voltage of 24 V DC is the ideal contact element for your... | |
| The SIRIUS contactor 3RH21401BB40 from Siemens with its 4 NO contacts and a control voltage of 24 V DC is the ideal contact element for your controller. Thanks to the... | |
| The SIRIUS contactor 3RT20181AK61 from Siemens with 4 NO contacts and a control voltage of 120 V AC 60Hz is the ideal contact element for your control system. Thanks to... | |
| The SIRIUS motor starter 3RM1001-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM10011AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM1002-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM10021AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM1007-1AA04 from Siemens is distinguished by its narrow width of 25 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM10071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM12011AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... | |
| The SIRIUS motor starter 3RM12021AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... | |
| The SIRIUS motor starter 3RM12021AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... | |
| The SIRIUS motor starter 3RM12071AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... | |
| The SIRIUS motor starter 3RM12071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... |