Weidmuller Terminal Blocks - Din Rail, Channel 1020080000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2910-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2910-ND
Terminal Blocks - Din Rail, Channel 281-2910-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 425285 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
425285
DIN Rail Terminal Blocks 425285
Weidmüller 1020080000

Weidmüller 1020080000

Supplier's Site
Terminal block Weidmüller WDU 2.5 BL - 1020080000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 2.5 BL - 1020080000
Terminal block Weidmüller WDU 2.5 BL - 1020080000
The blue feed-through terminal block WDU 2.5 BL-1020080000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block 1020080000 in a small amount of space. The wiring terminal of the feed-through terminal block 102008000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block WDU 2.5 BL-1020080000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block 1020080000 in a small amount of space. The wiring terminal of the feed-through terminal block 102008000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 66F6081 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
66F6081
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller 66F6081
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2910-ND 425285 66F6081
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WDU 2.5 BL - 1020080000 Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 30 AWG 12 to 30 AWG 30 to 12 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CSMXX0A1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-6301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers