Automation24, Inc. Datasheets for Network Modems
Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more
| Product Name | Notes |
|---|---|
| The HM-BLE HART modem with Bluetooth v4.2 interface from ProComSol has an internal antenna and connects your Android oe iOS smartphone to all HART devices, for configuration and monitoring. With... | |
| The HM-BT-BAT-ER HART modem with Bluetooth v2.0 interface from ProComSol has an internal antenna and connects your PC or your Android tablet to all HART devices, for configuration and monitoring. | |
| The HM-RS232-ISO HART modem with RS-232 interface from ProComSol has an easy-to-install virtual serial port for all Windows applications and connects your PC to all HART devices for configuration and... | |
| The HM-USB-ISO HART modem with USB 1.1 and USB 2.0 interface from ProComSol features an easy-to-install virtual serial port for all Windows applications and connects your PC or your Android... |