CONN TERM BLK GROUND 8-22 AWG
Weidmüller 1010200000 Earth Block
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-8AWG; No. of Positions:2Positions
The green/yellow feed-through terminal block WPE 6-1010200000 from Weidmüller with wire cross section AWG 20 - 8 and width of 7.9 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 6-1010200000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 6-1010200000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1493-ND | 193130 | 1010200000 | 66F6079 | |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | WPE 6,WM,GN/YL R20, A, V13 | Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller | Terminal block Weidmüller WPE 6 - 1010200000 |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw terminals | ||
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | |||
| North American | 8 to 22 AWG | 8 AWG | 22 to 8 AWG | 8 to 20 AWG |