The Weidmvºller Terminal Block (part number 03AC4884) is designed for DIN rail mounting and features two positions. It utilizes PUSH IN technology for wire connections, allowing for quick and efficient installation. The terminal block accommodates wire sizes ranging from 22 AWG to 8 AWG, with a maximum conductor cross-section of 6 mm². It is rated for a continuous operating temperature range of -60 °C to 130 °C and has a rated current of 720 A and a rated voltage of 800 V. The product is compliant with RoHS standards and has a UL flammability rating of V-0. It requires an end cover plate for installation and is suitable for use in various applications, including those requiring PE connections.
PE TERMINAL, PUSH IN, 6 MM, GRE
The Green/yellow feed-through terminal block A2C 6 PE-1991810000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 6 PE-1991810000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 6 PE-1991810000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:720A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3282-ND | 1448968 | 47AC3958 | |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal block Weidmüller A2C 6 PE - 1991810000 | Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller |
| Termination Options | Push In | Push in | Push-in | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 8 to 22 AWG | 8 AWG | 8 to 22 AWG | 22 to 8 AWG |
| International | 0.50 to 6.00 mm2 |