Weidmüller 1016200000 PE Terminal
CONN TERM BLK GROUND 12-26AWG
The green/yellow feed-through terminal block WPE 2.5N-1016200000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 2.5N-1016200000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 2.5N-1016200000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions
| RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2204210 | 281-1490-ND | 13P0031 | |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller WPE 2.5N - 1016200000 | Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw terminals | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 12 to 26 AWG | 12 to 26 AWG | 30 to 12 AWG |