Automation24, Inc. Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| The 24 x 2 O-Ring E30054 from ifm of ethylene propylene diene rubber (EPDM) is FDA compliant and ideal for the Aseptoflex Vario process connection. | |
| The 24 x 2 O-Ring E30123 of Viton (FKM) is FDA compliant and ideally suited for the Aseptoflex Vario process connection. | |
| The E30124 PEEK sealing from ifm of polyether ether ketone (PEEK) is FDA compliant and ideally suited for Aseptoflex Vario adapters. |