Weidmuller Terminal Blocks - Din Rail, Channel 1547640000

Description
MULTI-TIER MODULAR TERMINAL, PUS
Request a Quote Datasheet
Description
MULTI-TIER MODULAR TERMINAL, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1547640000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1547640000-ND
Terminal Blocks - Din Rail, Channel 281-1547640000-ND
MULTI-TIER MODULAR TERMINAL, PUS

MULTI-TIER MODULAR TERMINAL, PUS

Buy Now Datasheet
Terminal block Weidmüller A2T 2.5 FT-PE - 1547640000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2T 2.5 FT-PE - 1547640000
Terminal block Weidmüller A2T 2.5 FT-PE - 1547640000
The beige feed-through terminal block A2T 2.5 FT-PE-1547640000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A.The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 6-1992110000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 6-1992110000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A2T 2.5 FT-PE-1547640000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A.The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 6-1992110000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 6-1992110000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1547640000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A2T 2.5 FT-PE - 1547640000
Termination Options Push In Push-in
North American 12 to 28 AWG 12 to 28 AWG
International 0.50 to 2.50 mm2
Voltage Rating 600 volts 800 volts
Approvals cRUus
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB High-Power Terminal Blocks - OULP-947-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details