Weidmuller DIN Rail Terminal Blocks 7910190000

Description
Weidmüller 7910190000
Request a Quote Datasheet
Description
Weidmüller 7910190000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3830135 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3830135
DIN Rail Terminal Blocks 3830135
Weidmüller 7910190000

Weidmüller 7910190000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3608-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3608-ND
Terminal Blocks - Din Rail, Channel 281-3608-ND
CONN TERM BLK DISCONN 10-22AWG

CONN TERM BLK DISCONN 10-22AWG

Buy Now Datasheet
Terminal block Weidmüller WTR 4 BL - 7910190000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WTR 4 BL - 7910190000
Terminal block Weidmüller WTR 4 BL - 7910190000
The blue test-disconnect terminal block WTR 4 BL-7910190000 from Weidmüller with wire cross section AWG 22 - 10 and width of 6.1 mm has 2 connections on 1 level with a nominal current of 32 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4 BL-7910190000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4 BL-7910190000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue test-disconnect terminal block WTR 4 BL-7910190000 from Weidmüller with wire cross section AWG 22 - 10 and width of 6.1 mm has 2 connections on 1 level with a nominal current of 32 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4 BL-7910190000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4 BL-7910190000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 22-10Awg; No. Of Positions Weidmuller - 91H3901 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 22-10Awg; No. Of Positions Weidmuller
91H3901
Terminal Block, Din Rail, 2Pos, 22-10Awg; No. Of Positions Weidmuller 91H3901
TERMINAL BLOCK, DIN RAIL, 2POS, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3830135 281-3608-ND 91H3901
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WTR 4 BL - 7910190000 Terminal Block, Din Rail, 2Pos, 22-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 10 AWG 10 to 22 AWG 12 to 22 AWG 22 to 10 AWG
Terminal Block Type Single Feed Through Test-disconnect terminal
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6776 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blk/Strip Wiring Dev - 344766 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details