Automation24, Inc. Datasheets for Digital LED Displays
Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation.
Digital LED Displays: Learn more
| Product Name | Notes |
|---|---|
| Flow rate indicator N1500 FT - 81500FT020 from NOVUS Automation can provide precise flow values from sensors with 4-20 mA or PNP/NPN process signal outputs. Not only will the N1500... | |
| Flow rate indicator N1500 FT - 81500FT340 from NOVUS Automation can provide precise flow values from sensors with 4-20 mA or PNP/NPN process signal outputs. Not only will the N1500... | |
| Selec PIC152N-A-CU Process Indicator with TC / RTD / Analog Input has a single 4 digit LED display. The unit is °C/°F selectable with 2 Alarm outputs. The alarm modes... | |
| The Selec PIC101N-CU Basic Process Indicator with TC / RTD / Analog Input has a single 4 digit LED display. The unit is °C/°F selectable with a 24V DC sensor... |