Automation24, Inc. Datasheets for Disconnect Switches
Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more
| Product Name | Notes |
|---|---|
| Disconnect switch GA016A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage... | |
| Disconnect switch GA025A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage... | |
| Disconnect switch GA030A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage... | |
| Disconnect switch GA032A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage... | |
| Disconnect switch GA040A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage... | |
| Disconnect switch GA063A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage... | |
| Enclosed disconnect switch GAZ016BUL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed black operating handle. The GAZ016BUL has an operating voltage of... | |
| Enclosed disconnect switch GAZ016UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ016UL has an operating voltage of... | |
| Enclosed disconnect switch GAZ025BUL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed black operating handle. The GAZ025BUL has an operating voltage of... | |
| Enclosed disconnect switch GAZ025UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ025UL has an operating voltage of... | |
| Enclosed disconnect switch GAZ032BUL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed black operating handle. The GAZ032BUL has an operating voltage of... | |
| Enclosed disconnect switch GAZ032UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ032UL has an operating voltage of... | |
| Enclosed disconnect switch GAZ040BUL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed black operating handle. The GAZ040BUL has an operating voltage of... | |
| Enclosed disconnect switch GAZ040UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ040UL has an operating voltage of... | |
| Enclosed disconnect switch GAZ063BUL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed black operating handle. The GAZ063BUL has an operating voltage of... | |
| Enclosed disconnect switch GAZ063UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ063UL has an operating voltage of... |