Automation24, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568A - 21700600 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568A. With metal... | |
| Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568A - 21700615 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568A; spec. for... | |
| Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568B - 21700601 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568B. With metal... | |
| Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568B - 21700616 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568B; spec. for... | |
| Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568A - 21700639 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568A; | |
| Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568B - 21700640 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568B; | |
| Panel interface connector DB09-RJ45-10LS from Mencom is a superior solution when you need to access data points conveniently from the outside of your panel, enclosure, or control cabinet. The DB09-RJ45-10LS... | |
| Panel interface connector DP-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector DP-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector DP-USB-RJ45-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector DP1-DB9-RJ45-16LS from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector DP1-RJ45-10LS from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector DP1-RJ45-R-16LS from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector DP1-RJ45-R-24LS from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector GF-2RJ45-5R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector GF-DB9-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector GF-RJ45-R-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. | |
| Panel interface connector RJ45-06LS from Mencom is a superior solution when you need to access data points conveniently from the outside of your panel, enclosure, or control cabinet. The RJ45-06LS... | |
| With the SIRIUS ACT 22 mm RJ45 connector 3SU19000GB100AA0 from Siemens with plastic collar, an RJ45 interface can be easily integrated into a control panel. The connection of the RJ45... | |
| With the SIRIUS ACT 22 mm RJ45 connector 3SU19500GB800AA0 from Siemens with shiny metal collar, an RJ45 interface can be easily integrated into a control panel. The connection of the... | |
| With the SIRIUS ACT22 mm RJ45 connector 3SU19300GB800AA0 from Siemens with matte metal collar, an RJ45 interface can be easily integrated into a control panel. The connection of the RJ45... |