Automation24, Inc. Datasheets for Ultrasonic Linear Position Sensors and Switches

Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing.
Ultrasonic Linear Position Sensors and Switches: Learn more

Product Name Notes
The crm+130/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 200-1300 mm. The...
The crm+25/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 320 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 30-250 mm. The...
The crm+340/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 350-3400 mm. The...
The crm+35/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 360 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 85-350 mm. The...
The crm+600/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 600-6000 mm. The...
The lcs+340/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range...
The lcs+340/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm. By...
The lcs+600/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range...
The lcs+600/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. By using...
The mic+130/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating...
The mic+130/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating...
The mic+130/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 200-1,300 mm.
The mic+25/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating...
The mic+25/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating...
The mic+25/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analogue output of 4-20 mA/0-10 V, has an operating range of 30-250 mm.
The mic+340/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating...
The mic+340/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a PNP switching output that is programmable as NCC or NOC, has an operating...
The mic+340/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 350-3,400 mm.
The mic+35/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and a PNP switching output that is programmable as NC or NO, has an operating...
The mic+35/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and a PNP switching output that is programmable as NC or NO, has an operating...
The mic+35/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 65-350 mm.
The mic+600/D/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating...
The mic+600/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating...
The mic+600/IU/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm.
The pico+100/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating...
The pico+100/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO...
The pico+100/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. Rising/falling...
The pico+100/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO...
The pico+100/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating...
The pico+100/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analogue output of 0-10 V, has an operating range of 120-1,000 mm. Rising/falling...
The pico+15/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-250 mm. Rising/falling...
The pico+15/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V has an operating range of 25-250 mm. Rising/falling...
The pico+15/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO has an operating...
The pico+15/WK/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-150 mm. Rising/falling...
The pico+15/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 0-10 V, has an operating range of 25-150 mm. Rising/falling...
The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO...
The pico+25/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling...
The pico+25/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO...
The pico+25/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling...
The pico+35/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 4-20 mA, has an operating range of 65-350 mm. NCC/NCO...
The pico+35/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling...
The pico+35/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 4-20 mA, has an operating range of 65-350 mm. NCC/NCO...
The pico+35/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling...
The zws-15/CD/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP switching output that is programmable as NC or NO, has an operating range...
The zws-15/CI/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz, has an operating range of 20-150 mm. By means of the simple teach-in setting of the...
The zws-15/CU/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz, has an operating range of 20-150 mm. By means of the simple teach-in setting of the...
The zws-24/CD/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 500 kHz and a PNP switching output that is programmable as NC or NO, has an operating range...
The zws-24/CI/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 500 kHz, has an operating range of 50-240 mm. By means of the simple teach-in setting of the...
The zws-24/CU/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 500 kHz, has an operating range of 50-240 mm. By means of the simple teach-in setting of the...