Weidmuller Terminal Blocks - Din Rail, Channel 9528070000

Description
CONN TERM BLK DL DISCON 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK DL DISCON 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3585-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3585-ND
Terminal Blocks - Din Rail, Channel 281-3585-ND
CONN TERM BLK DL DISCON 12-30AWG

CONN TERM BLK DL DISCON 12-30AWG

Buy Now Datasheet
Terminal block Weidmüller WDTR 2.5 - 9528070000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDTR 2.5 - 9528070000
Terminal block Weidmüller WDTR 2.5 - 9528070000
The beige test-disconnect terminal block WDTR 2.5-9528070000 from Weidmüller with wire cross section AWG 30 - 12 and width of 6.2 mm has 4 connections on 2 levels with a nominal current of 10 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WDTR 2.5-9528070000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WDTR 2.5-95280700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block WDTR 2.5-9528070000 from Weidmüller with wire cross section AWG 30 - 12 and width of 6.2 mm has 4 connections on 2 levels with a nominal current of 10 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WDTR 2.5-9528070000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WDTR 2.5-95280700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3585-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDTR 2.5 - 9528070000
Termination Options Screw Clamp Push-in
Approvals RoHS Compliant cRUus
Terminal Block Type Dual level Dual level; Test-disconnect terminal
North American 12 to 30 AWG 12 to 26 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Lug Terminal Strip-Standard - 808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details