Weidmuller DIN Rail Terminal Blocks 8731640000

Description
Weidmüller 8731640000
Request a Quote Datasheet
Description
Weidmüller 8731640000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8239584 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8239584
DIN Rail Terminal Blocks 8239584
Weidmüller 8731640000

Weidmüller 8731640000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3586-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3586-ND
Terminal Blocks - Din Rail, Channel 281-3586-ND
CONN TERM BLK DISCONN 12-30AWG

CONN TERM BLK DISCONN 12-30AWG

Buy Now Datasheet
Terminal block Weidmüller WTR 2.5 BL - 8731640000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WTR 2.5 BL - 8731640000
Terminal block Weidmüller WTR 2.5 BL - 8731640000
The blue test-disconnect terminal block WTR 2.5 BL- 8731640000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 2.5 BL- 8731640000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 2.5 BL- 8731640000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue test-disconnect terminal block WTR 2.5 BL- 8731640000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 2.5 BL- 8731640000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 2.5 BL- 8731640000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8239584 281-3586-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WTR 2.5 BL - 8731640000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Contacts Pitch 5.10 mm (0.20 inches)
North American 12 AWG 12 to 30 AWG 12 to 30 AWG
Terminal Block Type Single Feed Through Test-disconnect terminal
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0L5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers