Automation24, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Antenna IXON IX2201 | |
| Antenna IXON IX2205 | |
| Antenna IXON IX2206 | |
| Antenna IXON IX2210 | |
| Antenna IXON IX2211 | |
| Modbus I/O module Digirail 2A 8811100001 is the perfect way to integrate analog input signals into your Modbus communication network. The dinrail mounted 881110001 has a 10-35 V DC operating... | |
| Ribbon cable 3SU19000KP800AA0 from Siemens is intended for connection of IDC control and LED modules of the SIRIUS ACT pushbutton and signalling line. 3SU19000KP800AA0 is 10 meters in length, has... | |
| Ribbon cable 3SU19000KQ800AA0 from Siemens is intended for connection of IDC control and LED modules of the SIRIUS ACT pushbutton and signalling line. 3SU19000KQ800AA0 is 5 meters in length, has... | |
| The AirGate Modbus 8816041310 from NOVUS is an integral component in building a wireless sensor network. The 8816041310 has an excellent wireless range up to 1000 m (3200 ft.), and... | |
| The HM-BLE HART modem with Bluetooth v4.2 interface from ProComSol has an internal antenna and connects your Android oe iOS smartphone to all HART devices, for configuration and monitoring. With... | |
| The HM-BT-BAT-ER HART modem with Bluetooth v2.0 interface from ProComSol has an internal antenna and connects your PC or your Android tablet to all HART devices, for configuration and monitoring. | |
| The HM-RS232-ISO HART modem with RS-232 interface from ProComSol has an easy-to-install virtual serial port for all Windows applications and connects your PC to all HART devices for configuration and... | |
| The HM-USB-ISO HART modem with USB 1.1 and USB 2.0 interface from ProComSol features an easy-to-install virtual serial port for all Windows applications and connects your PC or your Android... | |
| The IXrouter3 4G-G (Global) - IX2415 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or... | |
| The IXrouter3 4G-G - IX2405 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile... | |
| The IXrouter3 Ethernet - IX2400 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet into a... | |
| The IXrouter3 Wi-Fi - IX2410 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile... | |
| The NITE-RF16-1100 - 111800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RF5-1100 - 111400 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RF8-1100 - 111600 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RS5-1100 - 211400 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RS8-1100 - 211600 unmanaged Ethernet switch from TERZ Industrial Electronics reliablynetworks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can... | |
| The SIRIUS ACT 3SU14001LK101AA1 PROFINET interface module from Siemens allows for connection of up to 20 control and LED modules through use of ribbon cable, effectively reducing wiring costs and... | |
| The SIRIUS ACT 3SU14001LK103AA1 PROFINET interface module from Siemens allows for connection of up to 20 control and LED modules through use of ribbon cable, effectively reducing wiring costs and... | |
| The SIRIUS ACT 3SU14001MA101BA1 command module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, and ability to daisy chain modules with... | |
| The SIRIUS ACT 3SU14011MC201CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with red LED, and... | |
| The SIRIUS ACT 3SU14011MC301CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with yellow LED, and... | |
| The SIRIUS ACT 3SU14011MC401CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with green LED, and... | |
| The SIRIUS ACT 3SU14011MC501CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with blue LED, and... | |
| The SIRIUS ACT 3SU14011MC601CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with amber LED, and... | |
| The SIRIUS ACT 3SU14011MC601CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with white LED, and... | |
| The SIRIUS ACT 3SU14011ME001DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With amber LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME201DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With red LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME301DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With yellow LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME401DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With green LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME501DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With bue LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME601DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With white LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The USB-i485 - 8816001039 USB-RS485/422 converter is the easy way to convert RS485 or RS422 signals into a USB interface, readable by your computer. The USB-i485 - 8816001039 can communicate... | |
| Unmanaged Gigabit Industrial Ethernet Switch SCALANCE XB004G - 6GK50041GL101AB2 provides excellent reliability and communication speeds. Even with 10/100/1000 Mbit/s transfer rates, the 6GK50041GL101AB2 Ethernet Switch is able to provide the... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB004 - 6GK50041BD001AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50041BD001AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB004-1G - 6GK50080GA101AB2 provides excellent reliability and communication speeds. Even with 10/100/1000 Mbit/s transfer rates, the 6GK50080GA101AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB005 - 6GK50050BA001AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50050BA001AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB008 - 6GK50080BA101AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50080BA101AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Gigabit Ethernet Switch SCALANCE XB005G - 6GK50050GA101AB2 provides excellent reliability and communication speeds. Even with 10/100/1000 Mbit/s transfer rates, the 6GK50050GA101AB2 Ethernet Switch is able to provide the... | |
| With Weidmüller Ethernet switch IE-SW-BL05-4GT-1GS - 2435400000, receive your data reliably with Gigabit Ethernet ports. 4 RJ45 data ports with 10/100/1000 MBit/s data, and 1 * combo-port (10/100/1000BaseT(X) or 100/1000BaseSFP),... | |
| With Weidmüller Ethernet switch IE-SW-BL05-4GT-1GS - 2435400000, receive your data reliably with Gigabit Ethernet ports. 4 RJ45 Power over Ethernet (PoE+) data ports with 10/100/1000 MBit/s data, and 1 *... | |
| With Weidmüller ethernet switch IE-SW-BL05-4TX-1SC - 1240890000, receive your data reliably with Fast Ethernet ports. 4 RJ45 data ports with 10/100 MBit/s data, and 1 SC multi mode fiber port... | |
| With Weidmüller ethernet switch IE-SW-BL05-5TX - 1240840000, receive your data reliably with Fast Ethernet ports. 5 RJ45 data ports allow for connection of multiple data sources, all qith 10/100 MBit/s... | |
| With Weidmüller ethernet switch IE-SW-BL06-2TX-4POE - 1241380000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s... | |
| With Weidmüller ethernet switch IE-SW-BL08-6TX-2SC - 1240910000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports with 10/100 MBit/s data, and 2 SC multi mode fiber ports... | |
| With Weidmüller Ethernet switch IE-SW-BL08-8TX - 1240900000, receive your data reliably with Fast Ethernet ports. 8 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s... | |
| With Weidmüller Ethernet switch IE-SW-VL08-8GT - 1241270000, receive your data reliably with Gigabit Ethernet ports. 8 RJ45 data ports allow for connection of multiple data sources, all with 10/100/1000 MBit/s... | |
| With Weidmüller Ethernet switch IE-SW-VL16-16TX - 1241000000, receive your data reliably with Fast Ethernet ports. 16 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s... | |
| With Weidmüller managed Ethernet switch IE-SW-VL05M-5TX - 1504280000, receive your data reliably with Fast Ethernet ports. This managed Ethernet switch allows you to configure and prioritize your data transfer. 5... | |
| With Weidmüller Managed Ethernet switch IE-SW-VL08MT-6TX-2SC - 1344770000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports with 10/100 MBit/s data, and 2 SC multi mode fiber... | |
| With Weidmüller managed Ethernet switch IE-SW-VL08MT-8TX - 1240940000, receive your data reliably with Fast Ethernet ports. This managed Ethernet switch allows you to configure and prioritize your data transfer. 8... |