Weidmüller Interface GmbH & Co. KG Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 1547660000

Description
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:2; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 03AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
03AC4831
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 03AC4831
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:2; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:2; RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller A2T 2.5 VL BL - 1547660000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2T 2.5 VL BL - 1547660000
Terminal block Weidmüller A2T 2.5 VL BL - 1547660000
The blue feed-through terminal block A2T 2.5 VL BL-1547660000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2T 2.5 VL BL-1547660000 in a small amount of space. The wiring terminal of the feed-through terminal block A2T 2.5 VL BL-1547660000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block A2T 2.5 VL BL-1547660000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2T 2.5 VL BL-1547660000 in a small amount of space. The wiring terminal of the feed-through terminal block A2T 2.5 VL BL-1547660000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 03AC4831
Product Name Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller A2T 2.5 VL BL - 1547660000
North American 28 to 12 AWG 12 to 28 AWG
Voltage Rating 800 volts 800 volts
Current Rating 24 amps 24 amps
Termination Options Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details