Weidmuller Terminal Blocks - Din Rail, Channel 1992240000

Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet
Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1992240000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1992240000-ND
Terminal Blocks - Din Rail, Channel 281-1992240000-ND
INITIATOR/ACTUATOR TERMINAL, PUS

INITIATOR/ACTUATOR TERMINAL, PUS

Buy Now Datasheet
Terminal block Weidmüller AIO21 1.5 SO - 1992240000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AIO21 1.5 SO - 1992240000
Terminal block Weidmüller AIO21 1.5 SO - 1992240000
The sensor/actuator terminal block AIO21 1.5 SO-1992240000 from Weidmüller with 2 connections on 2 levels is the ideal solution for space and time-saving wiring of two wire sensors. The upper level of the beige sensor/actuator terminal block AIO21 1.5 SO-1992240000 is used for signal wiring, the lower levels are used for the distribution of the supply voltage. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO21 1.5 SO-1992240000 is used for wiring of control cabinets and distributors.

The sensor/actuator terminal block AIO21 1.5 SO-1992240000 from Weidmüller with 2 connections on 2 levels is the ideal solution for space and time-saving wiring of two wire sensors. The upper level of the beige sensor/actuator terminal block AIO21 1.5 SO-1992240000 is used for signal wiring, the lower levels are used for the distribution of the supply voltage. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO21 1.5 SO-1992240000 is used for wiring of control cabinets and distributors.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1992240000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AIO21 1.5 SO - 1992240000
Termination Options Push In Push-in
Terminal Block Type Dual level Dual level; Multi-conductor terminal block
North American 14 to 26 AWG 14 to 26 AWG
International 0.50 to 1.50 mm2
Voltage Rating 150 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Single Row and Tri-Barrier Blocks - HI-200-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers