Automation24, Inc. Datasheets for Pressure Gauges

Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications.  Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more

Product Name Notes
NULL
The type 111.10 - 4253027 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a plastic housing.
The type 111.10 - 4255900 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a plastic housing.
The type 111.10 - 4302397 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a painted steel...
The type 213.53 - 9699028 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge...
The type 213.53 - 9767002 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge...
The type 232.53 - 9768777 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge has an especially sturdy stainless steel...
The type 233.53 - 9833310 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge with liquid filling has an especially...
The type 233.53 - 9833646 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge with liquid filling has an especially...
WIKA 111.10 - 4253043 direct pressure gauge from WIKA operates in a pressure range -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4253060 direct pressure gauge from WIKA operates in a pressure range -14.5-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4253116 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4253132 direct pressure gauge from WIKA operates in a pressure range 0-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4253159 direct pressure gauge from WIKA operates in a pressure range 0-200 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4253175 direct pressure gauge from WIKA operates in a pressure range 0-400 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4253205 direct pressure gauge from WIKA operates in a pressure range 0-1000 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4253221 direct pressure gauge from WIKA operates in a pressure range 0-2000 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4255926 direct pressure gauge from WIKA operates in a pressure range -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4255985 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4256000 direct pressure gauge from WIKA operates in a pressure range 0-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4256026 direct pressure gauge from WIKA operates in a pressure range 0-200 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4256042 direct pressure gauge from WIKA operates in a pressure range 0-400 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10...
WIKA 111.10 - 4302427 direct pressure gauge from WIKA operates in a pressure range 0-300 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge...
WIKA 111.10 - 4302443 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge...
WIKA 111.10 - 8991138 direct pressure gauge from WIKA operates in a pressure range 0-60 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge...
WIKA 111.10 - 8991146 direct pressure gauge from WIKA operates in a pressure range 0-100 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge...
WIKA 111.10 - 8991162 direct pressure gauge from WIKA operates in a pressure range 0-200 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge...
WIKA pressure gauge 111.12 - 4253478 direct operates in a pressure range from 0-60 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 -...
WIKA pressure gauge 111.12 - 4253486 direct operates in a pressure range from 0-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 -...
WIKA pressure gauge 111.12 - 4253494 direct operates in a pressure range from 0-160 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 -...
WIKA pressure gauge 111.12 - 4253515 direct operates in a pressure range from 0-300 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 -...
WIKA pressure gauge 111.12 - 4255397 direct operates in a pressure range from -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 -...
WIKA pressure gauge 213.53 - 4334397 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699045 operates in a pressure range from -14.5-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699053 operates in a pressure range from -14.5-60 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699095 operates in a pressure range from 0-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699109 operates in a pressure range from 0-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699117 operates in a pressure range from 0-60 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699125 operates in a pressure range from 0-100 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699134 operates in a pressure range from 0-200 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699142 operates in a pressure range from 0-300 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699150 operates in a pressure range from 0-400 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699168 operates in a pressure range from 0-600 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699185 operates in a pressure range from 0-1000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699193 operates in a pressure range from 0-1500 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699223 operates in a pressure range from 0-5000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699231 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9699257 operates in a pressure range from 0-160 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767010 operates in a pressure range from -14.5-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767029 operates in a pressure range from -14.5-60 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767037 operates in a pressure range from 0-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767045 operates in a pressure range from 0-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767053 operates in a pressure range from 0-60 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767061 operates in a pressure range from 0-100 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767070 operates in a pressure range from 0-160 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767088 operates in a pressure range from 0-200 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767096 operates in a pressure range from 0-300 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767100 operates in a pressure range from 0-400 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767118 operates in a pressure range from 0-600 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767126 operates in a pressure range from 0-1000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767134 operates in a pressure range from 0-1500 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767169 operates in a pressure range from 0-5000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 213.53 - 9767177 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an...
WIKA pressure gauge 232.53 - 9768220 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768238 operates in a pressure range from 0-3000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768262 operates in a pressure range from 0-1000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768297 operates in a pressure range from 0-300 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768300 operates in a pressure range from 0-200 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768319 operates in a pressure range from 0-160 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768327 operates in a pressure range from 0-100 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768335 operates in a pressure range from 0-60 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768351 operates in a pressure range from 0-15 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768386 operates in a pressure range from -14.5-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768602 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768637 operates in a pressure range from 0-1500 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768645 operates in a pressure range from 0-1000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768653 operates in a pressure range from 0-600 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768661 operates in a pressure range from 0-400 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768670 operates in a pressure range from 0-300 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768688 operates in a pressure range from 0-200 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768696 operates in a pressure range from 0-160 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768700 operates in a pressure range from 0-100 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768718 operates in a pressure range from 0-60 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768726 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768734 operates in a pressure range from 0-15 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768742 operates in a pressure range from -14.5-160 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768750 operates in a pressure range from -14.5-60 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 232.53 - 9768769 operates in a pressure range from -14.5-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 -...
WIKA pressure gauge 233.53 - 9833140 operates in a pressure range from -0-5000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833158 operates in a pressure range from -0-3000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833166 operates in a pressure range from -0-2000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833175 operates in a pressure range from -0-1500 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833191 operates in a pressure range from -0-600 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833213 operates in a pressure range from -0-300 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833221 operates in a pressure range from -0-200 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833239 operates in a pressure range from -0-160 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833247 operates in a pressure range from -0-100 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833264 operates in a pressure range from -0-30 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833272 operates in a pressure range from -0-15 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833476 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833493 operates in a pressure range from 0-2000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833515 operates in a pressure range from 0-1000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833523 operates in a pressure range from 0-600 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833531 operates in a pressure range from 0-400 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833549 operates in a pressure range from 0-300 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833557 operates in a pressure range from 0-200 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833565 operates in a pressure range from 0-160 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833574 operates in a pressure range from 0-100 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833582 operates in a pressure range from 0-60 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833590 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833604 operates in a pressure range from 0-15 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833612 operates in a pressure range from -14.5-160 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
WIKA pressure gauge 233.53 - 9833638 operates in a pressure range from -14.5-30 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure...
Winters DPG203 - digital pressure gauge from Winters operates in a pressure range 15"/0/15 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG204 - digital pressure gauge from Winters operates in a pressure range 15"/0/30 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG205 - digital pressure gauge from Winters operates in a pressure range 15"/0/60 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG206 - digital pressure gauge from Winters operates in a pressure range 15"/0/100 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG207 - digital pressure gauge from Winters operates in a pressure range 15"/0/150 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG208 - digital pressure gauge from Winters operates in a pressure range 15"/0/200 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG209 - digital pressure gauge from Winters operates in a pressure range 15"/0/300 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG210 - digital pressure gauge from Winters operates in a pressure range 0-15 inches vacuum. The digital readout is easy to read and has a backlight for dim conditions,...
Winters DPG211 - digital pressure gauge from Winters operates in a pressure range 0-15 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG212 - digital pressure gauge from Winters operates in a pressure range 0-30 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG213 - digital pressure gauge from Winters operates in a pressure range 0-60 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG214 - digital pressure gauge from Winters operates in a pressure range 0-100 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG215 - digital pressure gauge from Winters operates in a pressure range 0-160 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG216 - digital pressure gauge from Winters operates in a pressure range 0-200 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG217 - digital pressure gauge from Winters operates in a pressure range 0-300 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG218 - digital pressure gauge from Winters operates in a pressure range 0-600 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG219 - digital pressure gauge from Winters operates in a pressure range 0-1000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG220 - digital pressure gauge from Winters operates in a pressure range 0-1500 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG221 - digital pressure gauge from Winters operates in a pressure range 0-2000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG222 - digital pressure gauge from Winters operates in a pressure range 0-3000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG223 - digital pressure gauge from Winters operates in a pressure range 0-5000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG224 - digital pressure gauge from Winters operates in a pressure range 0-10000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters DPG225 - digital pressure gauge from Winters operates in a pressure range 0-15000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the...
Winters PEM1297 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure...
Winters PEM1299 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1320 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1321 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1322 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1323 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM135LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30" vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM136 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM136LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM1397 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure...
Winters PEM1399 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1400 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1401 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1403 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1403LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM1405 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1405LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM1407 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1407LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM1409 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1409LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM1410 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1410LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM1411 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1411LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM1412 - Economy pressure gauge from Winters operates in a pressure range 0-600 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1414 - Economy pressure gauge from Winters operates in a pressure range 0-400 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1420 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1421 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1422 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1423 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1428 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure...
Winters PEM1429 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM1429LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM152LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM153LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM154LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM155LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM199 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM199LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM201 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM201LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM202 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM202LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM203 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM203LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM204 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM204LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM205 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge...
Winters PEM205LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM210LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer.
Winters PEM211LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM211LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM213LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM214LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM215LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM216LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PEM217LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The...
Winters PFQ2400 glycerin filled pressure gauge from Winters operates in a pressure range 30 in.. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2400 has...
Winters PFQ2401 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2401 has...
Winters PFQ2402 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2402 has...
Winters PFQ2403 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2403 has...
Winters PFQ2404 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2404 has...
Winters PFQ2405 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2405 has...
Winters PFQ2406 glycerin filled pressure gauge from Winters operates in a pressure range 30"/0/200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2406 has...
Winters PFQ2407 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2407 has...
Winters PFQ2408 glycerin filled pressure gauge from Winters operates in a pressure range 0-15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2408 has...
Winters PFQ2409 glycerin filled pressure gauge from Winters operates in a pressure range 0-30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2409 has...
Winters PFQ2410 glycerin filled pressure gauge from Winters operates in a pressure range 0-60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2410 has...
Winters PFQ2411 glycerin filled pressure gauge from Winters operates in a pressure range 0-100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2411 has...
Winters PFQ2412 glycerin filled pressure gauge from Winters operates in a pressure range 0-160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2412 has...
Winters PFQ2413 glycerin filled pressure gauge from Winters operates in a pressure range 0-200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2413 has...
Winters PFQ2414 glycerin filled pressure gauge from Winters operates in a pressure range 0-300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2414 has...
Winters PFQ2415 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2415 has...
Winters PFQ2416 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2416 has...
Winters PFQ2418 glycerin filled pressure gauge from Winters operates in a pressure range 0-1500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2418 has...
Winters PFQ2419 glycerin filled pressure gauge from Winters operates in a pressure range 0-2000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2419 has...
Winters PFQ2423 glycerin filled pressure gauge from Winters operates in a pressure range 0-7500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2423 has...
Winters PFQ2427 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2427 has...
Winters PFQ2428 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2428 has...
Winters PFQ2429 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2429 has...
Winters PFQ2430 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2430 has...
Winters PFQ2431 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2431 has...
Winters PFQ2432 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2432 has...
Winters PFQ2433 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2433 has...
Winters PFQ2434 glycerin filled pressure gauge from Winters operates in a pressure range 0-15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2434 has...
Winters PFQ2435 glycerin filled pressure gauge from Winters operates in a pressure range 0-30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2435 has...
Winters PFQ2436 glycerin filled pressure gauge from Winters operates in a pressure range 0-60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2436 has...
Winters PFQ2437 glycerin filled pressure gauge from Winters operates in a pressure range 0-100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2437 has...
Winters PFQ2438 glycerin filled pressure gauge from Winters operates in a pressure range 0-160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2438 has...
Winters PFQ2439 glycerin filled pressure gauge from Winters operates in a pressure range 0-200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2439 has...
Winters PFQ2440 glycerin filled pressure gauge from Winters operates in a pressure range 0-300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2440 has...
Winters PFQ2441 glycerin filled pressure gauge from Winters operates in a pressure range 0-400 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2441 has...
Winters PFQ2442 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2442 has...
Winters PFQ2443 glycerin filled pressure gauge from Winters operates in a pressure range 0-1000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2443 has...
Winters PFQ2444 glycerin filled pressure gauge from Winters operates in a pressure range 0-1500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2444 has...
Winters PFQ2445 glycerin filled pressure gauge from Winters operates in a pressure range 0-2000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2445 has...
Winters PFQ2446 glycerin filled pressure gauge from Winters operates in a pressure range 0-3000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2446 has...
Winters PFQ2447 glycerin filled pressure gauge from Winters operates in a pressure range 0-5000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2447 has...
Winters PFQ2448 glycerin filled pressure gauge from Winters operates in a pressure range 0-6000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2448 has...
Winters PFQ2449 glycerin filled pressure gauge from Winters operates in a pressure range 0-7500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2449 has...
Winters PFQ2450 glycerin filled pressure gauge from Winters operates in a pressure range 0-10000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2450 has...
Winters PFQ2451 glycerin filled pressure gauge from Winters operates in a pressure range 0-15000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2451 has...
Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300...
Winters PLP301 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP301...
Winters PLP302 - Low pressure gauge from Winters operates in a pressure range 0-55". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP302...
Winters PLP304 - Low pressure gauge from Winters operates in a pressure range 0-100". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP304...
Winters PLP305 - Low pressure gauge from Winters operates in a pressure range 0-5 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge...
Winters PLP306 - Low pressure gauge from Winters operates in a pressure range 0-10 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge...
Winters PLP307OP - Low pressure gauge from Winters operates in a pressure range 0-8 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge...
Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341...