Weidmüller Interface GmbH & Co. KG Terminal Blocks - Din Rail, Channel 8006320000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 8006320000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
8006320000-ND
Terminal Blocks - Din Rail, Channel 8006320000-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal block Weidmüller WDK 2.5 LD 1D 2R 115VAC - 8006320000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 2.5 LD 1D 2R 115VAC - 8006320000
Terminal block Weidmüller WDK 2.5 LD 1D 2R 115VAC - 8006320000
The beige feed-through terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3 connections on 2 levels. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3 connections on 2 levels. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 8006320000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDK 2.5 LD 1D 2R 115VAC - 8006320000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Features Diode Indicator Light
Approvals RoHS Compliant CE Conformity Marks; CE
Terminal Block Type Dual Level Bridged Dual level; Test-disconnect terminal
North American 12 to 26 AWG 12 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-AT101-4-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers