Weidmuller Terminal Blocks - Din Rail, Channel 1186740000

Description
CONN TERM BLK FEED THRU 6-18 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3600-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3600-ND
Terminal Blocks - Din Rail, Channel 281-3600-ND
CONN TERM BLK FEED THRU 6-18 AWG

CONN TERM BLK FEED THRU 6-18 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263209 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263209
DIN Rail Terminal Blocks 8263209
Weidmüller 1186740000

Weidmüller 1186740000

Supplier's Site
Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller - 86T5255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller
86T5255
Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller 86T5255
TERMINAL BLOCK, DIN RAIL, 4POS, 6AWG; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 6AWG; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site
Terminal block Weidmüller WDK 10 - 1186740000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 10 - 1186740000
Terminal block Weidmüller WDK 10 - 1186740000
The beige feed-through terminal block WDK 10-1186740000from Weidmüller with wire cross section AWG 16 - 6 and width of 99 mm has 4 connections on 2 levels with a nominal current of 57 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 10-1186740000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 10-1186740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDK 10-1186740000from Weidmüller with wire cross section AWG 16 - 6 and width of 99 mm has 4 connections on 2 levels with a nominal current of 57 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 10-1186740000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 10-1186740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3600-ND 8263209 86T5255
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 6Awg; No. Of Positions Weidmuller Terminal block Weidmüller WDK 10 - 1186740000
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Dual level Single Feed Through; Dual level; Feed-through terminal block
North American 6 to 18 AWG 18 to 6 AWG 6 to 18 AWG
International 1.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CSFXX092 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1811/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers