Automation24, Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Crimping plier 97 22 240 from KNIPEX Tools has the capability not only to crimp, but also to strip and cut conductors 10-20 AWG in size. 97 22 240 provides... | |
| Crimping plier 97 52 36 from KNIPEX Tools has the capability to crimp conductors from 10-20 AWG in size, and uses a precision die and self-releasing integral lock system to... | |
| Crimping plier 97 53 04 from KNIPEX Tools has the capability to crimp conductors from 5-28 AWG in size , and is self adjusting to conductor size. 97 53 04... | |
| Crimping plier 97 53 08 from KNIPEX Tools has the capability to crimp conductors from 7-28 AWG in size , is self adjusting to conductor size, and is front loading... | |
| Crimping plier 97 53 14 from KNIPEX Tools has the capability to crimp conductors from 7-28 AWG in size , and is self adjusting to conductor size. 97 53 14... | |
| Crimping plier 97 62 145 A from KNIPEX Tools has the capability to crimp conductors 13-23 AWG in size. 97 62 145 A provides trapezoidal type crimps, is made of... | |
| The crimping pliers PZ 10 HEX - 1445070000 from Weidmüller with hexagonal crimp (hexagon), for conductor cross sections in the range of 0.14 to 10 mm², are suitable for wire... |