Weidmuller Terminal Blocks - Din Rail, Channel 1020180000

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2912-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2912-ND
Terminal Blocks - Din Rail, Channel 281-2912-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 454643 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
454643
DIN Rail Terminal Blocks 454643
Weidmüller 1020180000

Weidmüller 1020180000

Supplier's Site
Terminal Block, Din Rail, 2Pos, 26-10Awg; No. Of Positions Weidmuller - 65T4987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 26-10Awg; No. Of Positions Weidmuller
65T4987
Terminal Block, Din Rail, 2Pos, 26-10Awg; No. Of Positions Weidmuller 65T4987
TERMINAL BLOCK, DIN RAIL, 2POS, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WDU 4 BL - 1020180000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 4 BL - 1020180000
Terminal block Weidmüller WDU 4 BL - 1020180000
The blue feed-through terminal block WDU 4 BL-1020180000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4 BL-1020180000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4 BL-1020180000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block WDU 4 BL-1020180000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4 BL-1020180000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4 BL-1020180000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2912-ND 454643 65T4987
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2Pos, 26-10Awg; No. Of Positions Weidmuller Terminal block Weidmüller WDU 4 BL - 1020180000
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 10 to 26 AWG 26 to 10 AWG 10 to 26 AWG
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details