Weidmuller DIN Rail Terminal Blocks 2429860000

Description
Weidmüller 2429860000
Request a Quote Datasheet
Description
Weidmüller 2429860000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860088 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860088
DIN Rail Terminal Blocks 2860088
Weidmüller 2429860000

Weidmüller 2429860000

Supplier's Site
DIN Rail Terminal Blocks - 2860087 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860087
DIN Rail Terminal Blocks 2860087
Weidmüller 2429860000

Weidmüller 2429860000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-2429860000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2429860000-ND
Terminal Blocks - Din Rail, Channel 281-2429860000-ND
FUSE TERMINAL, PUSH IN, 4 MM, 25

FUSE TERMINAL, PUSH IN, 4 MM, 25

Buy Now Datasheet
Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller - 44AC3495 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller
44AC3495
Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller 44AC3495
TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:-; Product Range:A Series;RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:-; Product Range:A Series;RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller AFS 4 2C BK - 2429860000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AFS 4 2C BK - 2429860000
Terminal block Weidmüller AFS 4 2C BK - 2429860000
The black fuse holder for A-series terminal blocks AFS 4 2C BK-2429860000 from Weidmüller features a push in connection rated at 250vac and current of 6.3 A. The compact design of the fuse holder and the push-in connection enable easy assembly of the AFS 4 2C BK-2429860000 in a small amount of space. The innovative PUSH IN technology reduces the amountof time you spend on wiring to a minimum. Directinsertion guarantees high conductor pull-out forces andsimple handling for all conductor types.

The black fuse holder for A-series terminal blocks AFS 4 2C BK-2429860000 from Weidmüller features a push in connection rated at 250vac and current of 6.3 A. The compact design of the fuse holder and the push-in connection enable easy assembly of the AFS 4 2C BK-2429860000 in a small amount of space. The innovative PUSH IN technology reduces the amountof time you spend on wiring to a minimum. Directinsertion guarantees high conductor pull-out forces andsimple handling for all conductor types.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860088 281-2429860000-ND 44AC3495
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller Terminal block Weidmüller AFS 4 2C BK - 2429860000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Dual level; Fuse Holder or Fuse Block; Fuse teminal
North American 10 to 26 AWG 12 to 26 AWG
International 0.50 to 4.00 mm2
Voltage Rating 300 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Through terminal block - 2001-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers