Weidmuller Terminal Blocks - Din Rail, Channel 1010500000

Description
CONN TERM BLK GROUND 2-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3573-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3573-ND
Terminal Blocks - Din Rail, Channel 281-3573-ND
CONN TERM BLK GROUND 2-12 AWG

CONN TERM BLK GROUND 2-12 AWG

Buy Now Datasheet
Terminal block Weidmüller WPE 35 - 1010500000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 35 - 1010500000
Terminal block Weidmüller WPE 35 - 1010500000
The green/yellow feed-through terminal block WPE 35-1010500000 from Weidmüller with wire cross section AWG 12 - 2 and width of 16 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 35-1010500000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 35-1010500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 35-1010500000 from Weidmüller with wire cross section AWG 12 - 2 and width of 16 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 35-1010500000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 35-1010500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din, Earth, 2 Position, 12-2Awg; No. Of Positions Weidmuller - 10B5168 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, Earth, 2 Position, 12-2Awg; No. Of Positions Weidmuller
10B5168
Terminal Block, Din, Earth, 2 Position, 12-2Awg; No. Of Positions Weidmuller 10B5168
TERMINAL BLOCK, DIN, EARTH, 2 POSITION, 12-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, EARTH, 2 POSITION, 12-2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3573-ND 10B5168
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WPE 35 - 1010500000 Terminal Block, Din, Earth, 2 Position, 12-2Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 2 to 12 AWG 2 to 12 AWG 12 to 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 224224810 - Radwell International
BlockMaster Electronics, Inc.
Specs
Current Rating 40 amps
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers