Weidmuller Terminal Blocks - Din Rail, Channel 1024500000

Description
CONN TERM BLK FEED THRU 250 MCM
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 250 MCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3624-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3624-ND
Terminal Blocks - Din Rail, Channel 281-3624-ND
CONN TERM BLK FEED THRU 250 MCM

CONN TERM BLK FEED THRU 250 MCM

Buy Now Datasheet
Terminal block Weidmüller WDU 120/150 - 1024500000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 120/150 - 1024500000
Terminal block Weidmüller WDU 120/150 - 1024500000
The beige feed-through terminal block WDU 120/150-1024500000 from Weidmüller with wire cross section AWG 2 - 250 MCM and width of 32 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 120/150-1024500000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 120/150-1024500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 120/150-1024500000 from Weidmüller with wire cross section AWG 2 - 250 MCM and width of 32 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 120/150-1024500000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 120/150-1024500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller - 10B5241 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
10B5241
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller 10B5241
DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:2AWG; Conductor Area CSA:150mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:2AWG; Conductor Area CSA:150mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3624-ND 10B5241
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 120/150 - 1024500000 Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 2 to ? AWG 2 AWG ? to 2 AWG
International 35.00 to 150.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers