Weidmuller Terminal Blocks - Din Rail, Channel 1036100000

Description
CONN TERM BLK FEED THRU 6-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3596-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3596-ND
Terminal Blocks - Din Rail, Channel 281-3596-ND
CONN TERM BLK FEED THRU 6-14 AWG

CONN TERM BLK FEED THRU 6-14 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller - 10B5269 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
10B5269
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller 10B5269
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:690V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:690V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WDU 16N - 1036100000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 16N - 1036100000
Terminal block Weidmüller WDU 16N - 1036100000
The beige feed-through terminal block WDU 16N-1036100000 from Weidmüller with wire cross section AWG 14 - 6 and width of 12 mm has 2 connections on one level with a nominal current of 76 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 16N-1036100000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 16N-1036100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 16N-1036100000 from Weidmüller with wire cross section AWG 14 - 6 and width of 12 mm has 2 connections on one level with a nominal current of 76 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 16N-1036100000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 16N-1036100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3596-ND 10B5269
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller Terminal block Weidmüller WDU 16N - 1036100000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 6 to 14 AWG 14 to 6 AWG 6 to 14 AWG
International 1.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15254 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers